EN
  • EN
  • DE

RL1632L4-R010-DNH

Part No RL1632L4-R010-DNH
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183181-RL1632L4-R010-DNH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL1632L4-R010-DNH CAD Model

Description

The RL1632L4-R010-DNH is a precision, low-value current sensing resistor manufactured by Susumu. Part of the RL series, it is built using thin film technology to achieve high accuracy, stability, and reliability. The resistor has a resistance value of 0.010 Ohms and is designed for surface mount applications.

Applications

  • Current sensing in power supplies
  • Battery management systems
  • Motor control circuits
  • Overcurrent protection
  • Precise instrumentation and measurement

Features

  • Resistance Value: 0.010 Ohms
  • Tolerance: Precision tolerance (Consult datasheet for the specific tolerance value.)
  • Temperature Coefficient: Low temperature coefficient of resistance (TCR) for stable performance.
  • Power Rating: (Specific power rating can be found in the datasheet.)
  • Construction: Thin film resistor element for enhanced stability and accuracy.
  • Termination: Surface mount (SMD) for automated assembly.
  • Size: 1632 (Consult datasheet for exact dimensions.)

Benefits

  • High Accuracy: Provides precise current sensing capability.
  • Stable Performance: Maintains stable resistance across temperature variations.
  • Reliable Operation: Delivers consistent and dependable performance in demanding applications.
  • Compact Size: Space-saving design suitable for densely populated circuit boards.
  • Easy Assembly: Compatible with standard surface mount assembly processes.

The RL1632L4-R010-DNH is commonly used in current sensing circuits where accurate measurement is crucial. Its low resistance value minimizes power loss while enabling precise current monitoring. The thin film construction and low TCR ensure stable performance, even under fluctuating operating conditions. The resistor's small size is advantageous for use in compact electronic devices and high-density circuit boards. It's a suitable choice for applications demanding reliable and precise current sensing.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess