EN
  • EN
  • DE

RL1632H-R015-FN

Part No RL1632H-R015-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183176-RL1632H-R015-FN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL1632H-R015-FN CAD Model

Description

The RL1632H-R015-FN is a precision resistor manufactured by Susumu. It is part of the RL series of thin film chip resistors, known for their high accuracy, stability, and reliability. The resistor has a resistance value of 0.015 ohms and is designed for surface mount applications.

Applications

  • Current sensing circuits
  • Power supplies
  • Voltage dividers
  • Feedback circuits in amplifiers
  • Precision instrumentation

Features

  • Resistance Value: 0.015 Ohms
  • Tolerance: Precision tolerance (specific tolerance value needs to be confirmed via datasheet)
  • Temperature Coefficient: Low temperature coefficient of resistance (TCR), contributing to stable performance over temperature variations.
  • Power Rating: Specific power rating needs to be confirmed via datasheet.
  • Construction: Thin film resistor with a protective coating.
  • Termination: Surface mount (SMD)
  • Size: 1632 (Specific dimensions in mm/inches can be found in the datasheet)

Benefits

  • High Accuracy: Provides precise resistance value for accurate circuit operation.
  • Stable Performance: Maintains stable resistance over a wide temperature range.
  • Reliable Operation: Ensures consistent performance in demanding applications.
  • Compact Size: Suitable for space-constrained applications.
  • Easy Assembly: Designed for surface mount technology (SMT) assembly.

The RL1632H-R015-FN is suitable for applications requiring precise current sensing. Its low resistance value and precision tolerance allow for accurate measurement of current flow within a circuit. The thin film construction and low TCR ensure stable and reliable performance, even under varying operating conditions. The resistor's compact size makes it ideal for use in densely populated circuit boards.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess