The PCMB062D-5R6MS is a shielded power inductor from Susumu, engineered for applications requiring a 5.6 μH inductance value. It features a compact size and shielded construction, making it ideal for space-constrained and EMI-sensitive environments.
Applications:
- DC-DC converters
- Power supplies for portable devices
- High-frequency filter circuits
- RF circuits
- Voltage regulation modules
Features:
- Compact size (6.0 x 6.0 x 2.0 mm)
- Shielded construction reduces EMI
- Low DC resistance enhances efficiency
- High current handling capability
- Operating temperature range: -40°C to +125°C
- Inductance: 5.6 μH
- Tolerance: ±20%
Benefits:
- Saves PCB space due to its small footprint
- Minimizes electromagnetic interference
- Improves power circuit efficiency
- Handles high current applications
- Provides stable performance across temperature variations
Additional Details:
The PCMB062D-5R6MS utilizes a ferrite core for its 5.6 μH inductance and high-frequency performance. Shielding reduces EMI, making it suitable for use in sensitive electronic devices. It's designed for Surface Mount Technology (SMT). The "5R6" signifies an inductance of 5.6 μH. The "MS" denotes standard tolerance.