The PCMB061H-6R8MS is a high-frequency power inductor manufactured by Susumu. It is specifically designed for power supply and filtering applications requiring an inductance of 6.8 μH. This inductor offers a compact size, low DC resistance, and effective high-frequency performance.
Applications:
- DC-DC converters
- Power supplies for portable electronics
- High-frequency noise filtering circuits
- RF circuits
- Voltage Regulation Modules (VRM)
Features:
- Compact dimensions (6.0 x 6.0 x 1.0 mm)
- Low DC resistance for increased efficiency
- Optimal high-frequency response
- Shielded design to minimize electromagnetic interference (EMI)
- High current carrying capacity
- Operating temperature: -40°C to +125°C
- Inductance: 6.8 μH
- Tolerance: ±20%
Benefits:
- Saves space on the PCB thanks to its small size
- Enhances power circuit efficiency due to its low resistance
- Reduces electromagnetic noise through shielding
- Provides stable inductance across a broad temperature range
- Facilitates high-density power supply designs
- Suited for high current applications.
Additional Details:
The PCMB061H-6R8MS utilizes a ferrite core, enabling its 6.8 μH inductance and optimal high-frequency performance. The shielding minimizes EMI, making it ideal for sensitive electronic devices. Designed for surface mount technology (SMT) and supplied in tape and reel packaging for automated assembly. The "6R8" signifies an inductance of 6.8 μH. The "MS" indicates a standard tolerance of ±20%.