EN
  • EN
  • DE

PCMB053T-3R3MS

Part No PCMB053T-3R3MS
Manufacturer Susumu
Catalog Fixed Inductors
Description FIXED IND 3.3UH 5A 38 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Susumu
Packaging Reel - TR
Status Active
Inductance 3.3μH
Tolerance ±20%
Current Rating 5A
Current - Saturation 7A
DC Resistance (DCR) 38 mOhm Max
Mounting SMD (SMT)
Height - Seated (Max) 0.110" (2.80mm)
Win Source Part Number 026596-PCMB053T-3R3MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCMB053T-3R3MS CAD Model

Description

The Susumu PCMB053T-3R3MS is a compact, shielded power inductor designed for use in various power management applications. Its shielded construction helps to minimize electromagnetic interference (EMI), while its small size makes it suitable for space-constrained applications. It is designed for DC-DC conversion and power supply circuits.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Noise filtering circuits
  • Point-of-load (POL) regulators

Features:

  • Inductance: 3.3 µH (Microhenries)
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for high-density board layouts.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • High Saturation Current: Withstands high peak currents without significant inductance drop.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Operating Temperature Range: Wide operating temperature for robust performance.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with surrounding components.
  • Efficient Power Conversion: Low DCR minimizes power losses, resulting in higher efficiency.
  • Stable Performance: Maintains stable inductance value under varying current and temperature conditions.
  • Reliable Operation: Robust construction ensures reliable operation in demanding environments.
  • Space Saving: Compact size enables integration into smaller devices.

Additional Details:

The "PCMB053T" designates the series and package dimensions, while "3R3MS" indicates the inductance value (3.3µH) and tolerance. Saturation current and rated current are crucial parameters, and the Susumu datasheet will provide these values. Exceeding the saturation current can lead to a significant drop in inductance. The device is typically constructed with a ferrite core to provide high inductance in a small volume. Consult the official Susumu datasheet for complete specifications including dimensions, electrical characteristics, soldering recommendations, and temperature derating curves.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7241 $57.9280
195+ $0.5941 $115.8495
305+ $0.5757 $175.5885
415+ $0.5571 $231.1965
540+ $0.5385 $290.7900
720+ $0.4828 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess