EN
  • EN
  • DE

PCMB051H-6R8MS

Part No PCMB051H-6R8MS
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345900-PCMB051H-6R8MS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCMB051H-6R8MS CAD Model

Description

The Susumu PCMB051H-6R8MS is a molded power choke coil designed for high-current applications. It's characterized by its compact size, high inductance, and excellent current handling capability, making it suitable for various power supply and filtering circuits.

Applications:

  • DC-DC converters
  • Power supplies for portable devices (e.g., smartphones, tablets)
  • Point-of-load (POL) regulators
  • Noise filtering in power lines
  • LED lighting circuits

Features:

  • Inductance: 6.8 µH (Microhenries)
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • High Current Handling: Capable of withstanding significant DC current without saturation.
  • Compact Size: Allows for space-saving designs.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power losses, improving overall efficiency.
  • Stable Inductance: Maintains stable inductance value under varying current and temperature conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference with surrounding components.
  • Reliable Performance: Robust construction ensures reliable operation in harsh environments.
  • Space Saving: Compact size enables integration into small electronic devices.

Additional Details:

The "PCMB051H" indicates the series and specific dimensions of the choke. "6R8MS" specifies the inductance value (6.8µH) and tolerance code. The molded construction provides excellent protection against moisture and physical damage. The choke is typically surface mountable, facilitating automated assembly. The saturation current and rated current are critical parameters; refer to the Susumu datasheet for these values, as exceeding them can degrade performance. The device is designed to minimize core losses, further enhancing efficiency. Consult the official datasheet for precise specifications, including dimensions, electrical characteristics, and soldering recommendations. The operating temperature range and storage temperature range will also be specified in the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess