EN
  • EN
  • DE

PAT1010-X-11DB-B-C

Part No PAT1010-X-11DB-B-C
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268161-PAT1010-X-11DB-B-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAT1010-X-11DB-B-C CAD Model

Description

The PAT1010-X-11DB-B-C is a precision thin film attenuator manufactured by Susumu. This component is designed for applications demanding precise and reliable signal attenuation in a compact form factor. The attenuator offers a fixed attenuation value of 11dB and belongs to the PAT series, which is recognized for its excellent high-frequency performance and power handling capabilities. Its construction uses thin film technology, ensuring tight tolerance and long-term stability.

Applications

  • RF and Microwave Systems
  • Wireless Communication Devices
  • Mobile Network Infrastructure
  • Test and Measurement Instruments
  • Radar and Avionics Systems

Features

  • Fixed Attenuation: Provides a consistent 11dB signal reduction.
  • Thin Film Technology: Delivers high precision and stable performance.
  • Compact Design: Suitable for high-density circuit board layouts.
  • Broad Frequency Range: Operates effectively across a wide spectrum.
  • RoHS Compliant: Meets environmental safety standards.
  • Excellent Return Loss: Minimizes signal reflections and impedance mismatches.

Benefits

  • Precise Signal Control: Ensures accurate attenuation for optimized system performance.
  • Stable Operation: Thin film construction minimizes performance drift over time and temperature.
  • Space-Efficient: Small footprint allows for easy integration in compact devices.
  • Versatile Application: Compatible with various frequency bands used in wireless and radar applications.
  • Environmentally Safe: Complies with RoHS directives, reducing hazardous substances.
  • Improved Signal Integrity: Reduces reflections, enhancing signal quality and minimizing losses.

Additional Details

The PAT1010-X-11DB-B-C attenuator typically comes in a surface-mount package, which is designed for automated assembly processes. The '1010' portion of the part number indicates the component's size, measuring 1.0mm x 1.0mm. It's crucial to refer to the manufacturer's datasheet for detailed specifications, including frequency range, power handling capacity, and operating temperature limits. The thin film resistor element is passivated to ensure environmental protection and long-term reliability. The 'X' in the part number likely refers to a specific tolerance and temperature coefficient characteristic. The 'B' commonly refers to a specific packaging option, such as tape and reel, optimized for automated assembly, and 'C' potentially denotes a specific manufacturing or lot-related code.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess