EN
  • EN
  • DE

VEJ101M1ETR-0607S

Part No VEJ101M1ETR-0607S
Manufacturer Surge Components
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 25V POLAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 100 mA @ 120 Hz
Ripple Current @ High Frequency 140 mA @ 10 kHz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian VEJ101M1ETR-0607S CAD Model

You May Also Be Interested in

Rubycon
CAP ALUM 1000UF 20% 250V SNAP TH
Need more? Email Us
Panasonic
CAP ALUM 470UF 20% 6.3V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 100UF 20% 35V SMD
Lowest to $0.5821
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
Lowest to $0.1444
Wurth Electronics Inc
CAP ALUM 220UF 20% 10V SMD
Lowest to $0.5148
Wurth Electronics Inc
CAP ALUM 2.2UF 20% 50V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 68UF 20% 6.3V SMD
Lowest to $0.3217
Kemet
CAP ALUM 2.2UF 20% 400V RADIAL
Lowest to $0.2064
Kemet
CAP ALUM 100UF 20% 35V RADIAL TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess