EN
  • EN
  • DE

VE-221M1VTR-0810S

Part No VE-221M1VTR-0810S
Manufacturer Surge Components
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 220UF 20% 35V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 270 mA @ 120 Hz
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian VE-221M1VTR-0810S CAD Model

You May Also Be Interested in

Ymin
470uF ±20% 25V Aluminum Electrolytic Capacitors 10000hrs@105℃
Lowest to $0.2079
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.0719
Dongguan Rongqiang Electronics Technology Co., Ltd.
100uF ±20% 16V Aluminum Electrolytic Capacitors 2000hrs@125℃
Lowest to $0.0471
Ymin
47uF 80V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm 9000hrs@105℃
Lowest to $0.1092
SUN Electronic Industries Corporation
100uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.3255
SUN Electronic Industries Corporation
220uF ±20% 16V Aluminum Electrolytic Capacitors 1000hrs@105℃
Lowest to $0.1027
Capxon Electronic Technology Co., Ltd.
470uF 25V Aluminum Electrolytic Capacitors Through Hole,D8xL11.5mm 2000hrs@105℃
Lowest to $0.0688
KNSCHA ELECTRONICS CO.,LIMITED
220uF ±20% 35V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0707
Capxon Electronic Technology Co., Ltd.
1000uF 50V Aluminum Electrolytic Capacitors Through Hole,D13xL25mm 2000hrs@105℃
Lowest to $0.3167

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess