EN
  • EN
  • DE

VE-101M1CTR-0605S

Part No VE-101M1CTR-0605S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 16V SMD / 100 μF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Surge Components
Series VE
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 89 mA @ 120 Hz
Ripple Current @ High Frequency 124.6 mA @ 10 kHz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.217" (5.50mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 1,000 pcs
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 902520-VE-101M1CTR-0605S
Ultra Librarian 3D Model Ultra Librarian VE-101M1CTR-0605S CAD Model

Description

The 902520-VE-101M1CTR-0605S is an aluminum electrolytic capacitor from the VE series, manufactured by Surge Components.

  • Capacitance: 100μF
  • Tolerance: ±20%
  • Rated Voltage: 16V
  • Ripple Current (Low Frequency 120Hz): 89mA
  • Ripple Current (High Frequency 10kHz): 124.6mA
  • Mounting Type: Surface Mount
  • Package: Radial, can - SMD
  • Size/Dimension: 0.248" (6.30mm) diameter
  • Height (Seated): 0.217" (5.50mm)
  • Temperature Range: -40°C to 85°C
  • Lifetime: 2000 hours @ 85°C
  • Status: Active

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 50V RADIAL / 470 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.2657
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1745
Nichicon
CAP ALUM 150UF 20% 25V SMD / 150 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3583
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080
Nichicon
CAP ALUM 390UF 20% 100V RADIAL / 390 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7214
United Chemi-Con
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1312
Nichicon
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0254
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess