The VN2204N3 is an N-Channel enhancement-mode vertical DMOS power MOSFET manufactured by Supertex. This MOSFET is designed for high-voltage, high-speed switching applications. Its low on-resistance and fast switching speed make it suitable for a wide range of power control and amplification circuits.
Applications
- Solid-state relays
- High-voltage switching
- LED lighting control
- DC-DC converters
Features
- N-Channel enhancement mode
- Low on-resistance
- Fast switching speed
- High input impedance
- Avalanche energy rating
Benefits
- Efficient power conversion due to low on-resistance, reducing power loss.
- High-speed switching capability for fast and precise control of power.
- Simplified gate drive requirements with high input impedance.
- Robust performance in demanding applications due to avalanche energy rating.
The VN2204N3 has a drain-source voltage (VDS) rating of 400V and a continuous drain current (ID) of 170mA. It features a low gate threshold voltage, which simplifies gate drive requirements. The device is available in a TO-92 package. Its fast switching speed and high input impedance make it an excellent choice for high-speed switching applications where gate drive power is a concern. Its robust design and avalanche energy rating ensure reliable performance in demanding conditions.