The VN1304 is a N-Channel enhancement-mode vertical DMOS FET manufactured by Supertex, Inc. It is designed for high voltage, fast switching applications and is suitable for driving inductive loads or as a high-side switch. Its robust design and efficient performance make it a versatile choice for various power control and amplification tasks.
Applications:
- Solid State Relays: Used as the switching element in solid-state relays.
- High-Side Switches: Functions as a high-side switch in power distribution circuits.
- LED Lighting: Drives LEDs in lighting applications, offering efficient power control.
- DC-DC Converters: Used in DC-DC converters for voltage regulation.
- Motor Control: Controls small DC motors in various applications.
Features:
- High Voltage Operation: Operates at high voltage levels.
- Fast Switching Speed: Provides rapid switching performance for efficient power control.
- Low On-Resistance: Minimizes power loss during conduction.
- Enhancement Mode: Requires a positive gate voltage to turn on.
- Avalanche Energy Rated: Can withstand specified levels of avalanche energy.
Benefits:
- Efficient Power Control: Reduces power losses in switching applications.
- Improved Circuit Performance: Fast switching speed improves the overall performance of the circuit.
- Reliable Operation: Robust design ensures consistent performance under various conditions.
- Versatile Application: Suitable for a wide range of power control and switching circuits.
Additional Details:
The VN1304 is typically available in a through-hole or surface mount package. Key parameters to consider when using the VN1304 are the drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The gate threshold voltage (VGS(th)) is the voltage required to turn the MOSFET on. It is essential to consult the Supertex, Inc. datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper heatsinking may be necessary depending on the power dissipation in the application. The VN1304's fast switching speed, high voltage capability, and low on-resistance make it a suitable choice for applications where efficient power control and rapid switching are required.