EN
  • EN
  • DE

VN0206N3

Part No VN0206N3
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS Power FETs 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279427-VN0206N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN0206N3 CAD Model

Description

The VN0206N3 is a N-Channel enhancement mode vertical DMOS FET manufactured by Supertex. It is designed for high-voltage switching applications, featuring a high breakdown voltage and low gate charge. This MOSFET is commonly used in solid-state relays, high-voltage pulse generators, and display drivers.

Applications

  • Solid-state relays
  • High-voltage pulse generators
  • Display drivers
  • Piezoelectric transducer drivers
  • Level shifting

Features

  • High breakdown voltage
  • Low gate charge
  • Fast switching speed
  • Low on-resistance (RDS(on))
  • Avalanche rated
  • RoHS compliant

Benefits

  • High-voltage operation: Withstands high voltages, making it suitable for applications requiring high voltage switching.
  • Fast switching: Enables high-frequency operation in pulse generators and other switching circuits.
  • Low drive power: Low gate charge minimizes the drive power requirements, simplifying the drive circuitry.
  • Robust performance: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Environmentally friendly: RoHS compliance ensures the device does not contain hazardous substances.

The VN0206N3 is available in a variety of through-hole and surface-mount packages, such as TO-92 and SOT-23. The device's high input impedance simplifies the design of driving circuits. The drain-source on-resistance (RDS(on)) depends on the gate-source voltage applied. Proper heat sinking may be required depending on the application and power dissipation levels. Refer to the datasheet for specific operating conditions and performance characteristics.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): 200V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 250mA
  • On-Resistance (RDS(on)): 7.5 Ω at VGS = 10V
  • Total Gate Charge (Qg): 1.5 nC

You May Also Be Interested in

Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess