EN
  • EN
  • DE

SUPERMICRO XVR-00001-02 - 10GB SFP+ SR 850MM SR SFP-10G-SR

Part No SUPERMICRO XVR-00001-02 - 10GB SFP+ SR 850MM SR SFP-10G-SR
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850MM SR SFP-10G-SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435914-SUPERMICRO XVR-00001-02 - 10GB SFP+ SR 850MM SR SFP-10G-SR
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO XVR-00001-02 - 10GB SFP+ SR 850MM SR SFP-10G-SR CAD Model

Description

The SUPERMICRO XVR-00001-02 is a 10Gbps SFP+ transceiver module designed for high-speed data transmission over multi-mode fibre at an 850nm wavelength. Tailored for short-range applications, it supports link lengths of up to 300 meters on OM3 fibre, ideal for interconnecting networking hardware within the same data center or within close proximity. This module leverages the Small Form-factor Pluggable (SFP+) interface, ensuring compatibility with a wide range of networking equipment, including switches, routers, and network interface cards. It features an LC duplex connector, promoting effortless installation and integration into existing fibre networks. The SUPERMICRO XVR-00001-02 is engineered for low power consumption and supports hot-swappable operation, reducing network downtime and promoting efficient energy usage. Adhering to strict industry standards, this transceiver module provides a reliable, cost-effective solution for expanding or upgrading network infrastructures with 10GbE connectivity, enhancing network performance and scalability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess