EN
  • EN
  • DE

SUPERMICRO TS-859-PRO+ - QNAP TS-859 PRO+ 8x3.5 NAS

Part No SUPERMICRO TS-859-PRO+ - QNAP TS-859 PRO+ 8x3.5 NAS
Manufacturer Supermicro
Catalog Storage Machines
Description QNAP TS-859 PRO+ 8x3.5 NAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435972-SUPERMICRO TS-859-PRO+ - QNAP TS-859 PRO+ 8x3.5 NAS
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO TS-859-PRO+ - QNAP TS-859 PRO+ 8x3.5 NAS CAD Model

Description

The SUPERMICRO TS-859-PRO+ represents the QNAP TS-859 PRO+ NAS series, offering an exceptional storage solution for medium to large enterprises. This device accommodates 8 x 3.5-inch hard drives, providing significant storage capacity for various applications, from file sharing and data backup to extensive multimedia projects. It is powered by an advanced Intel Atom processor that delivers robust performance for multitasking and supports multiple RAID configurations to ensure data protection and system reliability. The TS-859 PRO+ is particularly noted for its comprehensive suite of business applications, including efficient data management, virtualization, and security features such as advanced encryption and access controls. Its scalability, achieved through optional expansion units, means that organizations can easily increase storage capacity as their needs evolve. The QNAP TS-859 PRO+ stands out for its energy efficiency, versatile connectivity options, and user-friendly interface, making it a top choice for businesses aiming to optimize their data management strategies while ensuring data security and reliability.

You May Also Be Interested in

Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess