EN
  • EN
  • DE

SUPERMICRO SYS-7049A-T - SuperWorkstation SYS-7049A X11DAi-N 4U Tower

Part No SUPERMICRO SYS-7049A-T - SuperWorkstation SYS-7049A X11DAi-N 4U Tower
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperWorkstation 7049A-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435793-SUPERMICRO SYS-7049A-T - SuperWorkstation SYS-7049A X11DAi-N 4U Tower
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-7049A-T - SuperWorkstation SYS-7049A X11DAi-N 4U Tower CAD Model

Description

The SUPERMICRO SYS-7049A-T SuperWorkstation is a high-performance, versatile tower server designed to meet the needs of professionals working in areas such as graphics design, 3D rendering, scientific research, and advanced simulations. Built around the robust X11DAi-N motherboard, this 4U Tower integrates seamlessly with dual Intel Xeon Scalable Processors, offering immense processing power for compute-intensive tasks. It supports up to 2TB of DDR4 ECC RDIMM/LRDIMM memory across 16 DIMM slots, ensuring smooth multitasking and efficient memory usage for large datasets. For graphics or computational acceleration, the system accommodates multiple GPUs, making it an ideal choice for workloads that benefit from parallel processing, like machine learning models or high-resolution video editing. Storage is no less impressive, with ample room for both high-speed NVMe SSDs and high-capacity SATA drives, providing a balanced solution for quick data access and massive storage needs. Connectivity options include dual Gigabit Ethernet ports and a comprehensive set of I/O peripherals, ensuring easy integration into any network environment. With its flexible configuration, reliability, and scalable performance, the SYS-7049A-T is an exceptional workstation for businesses and professionals seeking a powerful computing solution.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess