EN
  • EN
  • DE

SUPERMICRO SYS-6028U-TNRT+ - SuperServer SYS-6028U X10DRU-I+ 2U 8x3.5 4xNVMe

Part No SUPERMICRO SYS-6028U-TNRT+ - SuperServer SYS-6028U X10DRU-I+ 2U 8x3.5 4xNVMe
Manufacturer Supermicro
Catalog Server
Description SuperServer SYS-6028U X10DRU-I+ 2U 8x3.5 4xNVMe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435788-SUPERMICRO SYS-6028U-TNRT+ - SuperServer SYS-6028U X10DRU-I+ 2U 8x3.5 4xNVMe
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6028U-TNRT+ - SuperServer SYS-6028U X10DRU-I+ 2U 8x3.5 4xNVMe CAD Model

Description

The SUPERMICRO SYS-6028U-TNRT+ SuperServer is a highly versatile and powerful server system optimized for enterprise-level applications, data centers, and virtualization environments. This server is designed around the Super X10DRU-I+ motherboard and occupies a 2U rack space, offering a compact yet powerful solution for your computing needs. It supports dual Intel Xeon E5-2600 v3/v4 family processors, providing the horsepower necessary for demanding workloads. With eight 3.5"" drive bays and an additional four NVMe drive slots, it delivers a flexible storage configuration, allowing for a mix of high-capacity HDDs and high-speed SSDs. The system is equipped with 24x DIMM slots, supporting up to 3TB of DDR4 ECC registered memory, ensuring smooth operation and reliability for memory-intensive tasks. The SYS-6028U-TNRT+ also features advanced I/O capabilities, including dual 10GBase-T Ethernet ports for fast connectivity, and expansion slots for additional PCIe devices, making it a scalable solution for growing business needs. It's engineered with efficiency in mind, boasting redundant power supplies for uninterrupted performance and a sophisticated cooling system to maintain optimal temperatures. Ideal for enterprises seeking a robust server with a balance of computing power, storage capacity, and upgrade potential.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess