EN
  • EN
  • DE

SUPERMICRO ST3000NM0005-SM - 3TB 7.2K 3.5 SATA 6G ST3000NM0005

Part No SUPERMICRO ST3000NM0005-SM - 3TB 7.2K 3.5 SATA 6G ST3000NM0005
Manufacturer Supermicro
Catalog Hard Drives
Description 3TB 7.2K 3.5 SATA 6G ST3000NM0005
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435409-SUPERMICRO ST3000NM0005-SM - 3TB 7.2K 3.5 SATA 6G ST3000NM0005
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ST3000NM0005-SM - 3TB 7.2K 3.5 SATA 6G ST3000NM0005 CAD Model

Description

The SUPERMICRO ST3000NM0005-SM is a robust 3TB hard drive designed for superior storage solutions, capable of meeting the extensive demands of data-intensive operations in enterprise environments. With its 3.5-inch form factor and a 7,200 RPM spindle speed, this drive ensures efficient and reliable access to large volumes of data, making it an ideal component for networked storage systems, archival solutions, and backup servers. The SATA 6Gbps interface facilitates high-speed data transfer rates, enhancing overall system performance and improving workload management in multi-user scenarios. Engineered to sustain continuous operation, the ST3000NM0005-SM incorporates advanced reliability features, including vibration protection and thermal monitoring, to safeguard data integrity under all circumstances. Its energy-efficient design also means it operates with reduced power consumption, contributing to lower operating costs and a smaller carbon footprint. For enterprises in need of high-capacity, dependable storage, the SUPERMICRO ST3000NM0005-SM offers a solution that balances performance, reliability, and efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess