EN
  • EN
  • DE

DELL 0187V - QLE2660L 16GB SFP+ FC 1PORT 0187V

Part No DELL 0187V - QLE2660L 16GB SFP+ FC 1PORT 0187V
Manufacturer Dell
Catalog Network Cards
Description QLE2660L 16GB SFP+ FC 1PORT 0187V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394747-DELL 0187V - QLE2660L 16GB SFP+ FC 1PORT 0187V
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0187V - QLE2660L 16GB SFP+ FC 1PORT 0187V CAD Model

Description

The DELL 0187V, also known as the QLE2660L 16GB SFP+ FC 1Port 0187V, is a cutting-edge fibre channel host bus adapter (HBA) that provides high-speed connectivity and data transfer rates for storage networks. With support for 16Gbps fibre channel throughput via a single SFP+ port, it is designed to meet the demands of modern data centers and high-performance computing environments. This HBA facilitates reliable and efficient communication between servers and storage arrays, supporting extensive distances without compromising on data integrity or performance. Its low-profile design ensures compatibility with various server form factors, while the inclusion of a 16GB SFP+ transceiver enables immediate deployment. The QLE2660L is an excellent choice for businesses looking to enhance their storage network's speed and reliability, making it suitable for applications requiring high-bandwidth and low-latency connections.

You May Also Be Interested in

HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess