EN
  • EN
  • DE

SUPERMICRO SSDPE2KX080T8-SM - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510

Part No SUPERMICRO SSDPE2KX080T8-SM - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510
Manufacturer Supermicro
Catalog Hard Drives
Description 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435362-SUPERMICRO SSDPE2KX080T8-SM - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDPE2KX080T8-SM - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510 CAD Model

Description

The SUPERMICRO SSDPE2KX080T8-SM is an enterprise-grade solid-state drive (SSD) that offers an impressive 8TB of storage capacity, making it one of the largest and most powerful SSDs in the market. Designed for next-generation data centers, it leverages the NVMe interface and U.2 form factor to deliver blistering speeds and unmatched efficiency. This 2.5-inch SSD provides outstanding performance with high throughput and low latency, ideal for applications such as real-time data analytics, cloud computing, and virtualization. The Intel P4510 series SSD incorporates advanced technologies for endurance and reliability, including wear leveling and error correction code (ECC), ensuring the longevity and safety of critical data. Additionally, it offers power-loss protection to prevent data loss in the event of a sudden power failure. For organizations looking to maximize their data center's performance and capacity, the SUPERMICRO SSDPE2KX080T8-SM presents a compelling solution that can dramatically reduce processing times and enhance overall system efficiency.

You May Also Be Interested in

CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess