EN
  • EN
  • DE

SUPERMICRO SNK-P0047P - Supermicro Heat Sink (X9/X10/X11) Square ILM

Part No SUPERMICRO SNK-P0047P - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0047P. Type: Heatsink/Radiatior. Width: 90 mm, Depth: 90 mm, Height: 26 mm. Product colour: Stainless steel- Intel® Xeon® processor E5-2600 series - Intel® Xeon® processor E5-2600 V2 - Intel® Xeon® processor E5-2600 V3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435538-SUPERMICRO SNK-P0047P - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0047P - Supermicro Heat Sink (X9/X10/X11) Square ILM CAD Model

Description

The SUPERMICRO SNK-P0047P is a robust heat sink designed for effective thermal management across Supermicro's X9, X10, and X11 server platforms equipped with Square ILM. This product is engineered to ensure optimal CPU performance by efficiently dissipating heat, making it suitable for a wide range of computing environments. The heat sink features a densely packed aluminum fin array and a solid copper base, creating an ideal surface for heat transfer and dissipation. Its design ensures a uniform distribution of air, effectively cooling the CPU and maintaining system stability under high workloads. The SNK-P0047P is designed for easy installation, fitting securely onto the CPU with a precision mounting mechanism. This component is a vital upgrade for any Supermicro server operating in data-intensive or high-performance applications, providing reliable cooling and ensuring that the system runs smoothly and efficiently.

You May Also Be Interested in

Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - IBM x335
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess