EN
  • EN
  • DE

SUPERMICRO PWS-741P-1R - Supermicro 740W 1U Redundant Power Supply

Part No SUPERMICRO PWS-741P-1R - Supermicro 740W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-741P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435736-SUPERMICRO PWS-741P-1R - Supermicro 740W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-741P-1R - Supermicro 740W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-741P-1R is a high-performance, 740W power supply unit crafted for optimal efficiency and reliability in 1U server systems. Engineered by Supermicro, a pioneer in energy-efficient and high-density server technology, this redundant power supply ensures that your critical systems remain operational, minimizing downtime and maintaining business continuity. The 740W output is capable of supporting a wide range of applications, from enterprise servers to storage systems, providing ample power for moderate to heavy workloads. The unit offers redundancy, an essential feature for mission-critical environments where power failure is not an option. Swapping power supplies without shutting down the server is made possible by its hot-swappable design, ensuring maintenance or replacements can be performed with zero system downtime. The PWS-741P-1R achieves impressive energy efficiency, helping to lower operating costs while reducing the environmental impact of your data center. It incorporates advanced cooling technology to maintain optimal operating temperatures, enhancing the reliability and lifespan of both the power supply and the components it serves. This Supermicro PSU also includes comprehensive protection features such as over-current, over-voltage, and short-circuit prevention, safeguarding your investment against potential power-related issues. Its compact 1U form factor allows for integration into Supermicro's vast range of server chassis, making it a versatile and dependable choice for modern data centers requiring compact, yet powerful, energy-efficient solutions.

You May Also Be Interested in

CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess