EN
  • EN
  • DE

SUPERMICRO PWS-1K41F-1R - Supermicro 1400W 1U Redundant AC-DC Power Supply

Part No SUPERMICRO PWS-1K41F-1R - Supermicro 1400W 1U Redundant AC-DC Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K41F-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435725-SUPERMICRO PWS-1K41F-1R - Supermicro 1400W 1U Redundant AC-DC Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K41F-1R - Supermicro 1400W 1U Redundant AC-DC Power Supply CAD Model

Description

The SUPERMICRO PWS-1K41F-1R power supply unit is a high-capacity, 1400W AC-DC converter designed for unparalleled efficiency and reliability in demanding server environments. This PSU is ideal for high-performance server configurations, offering ample power to support dense hardware setups in data centers and enterprises. Its 1U redundant form factor is engineered for continuous system operation, with a built-in redundancy feature that ensures uninterrupted service by automatically switching to a secondary module in the event of a primary module failure. The hot-swap capability of this PSU allows for easy and fast replacements without the need to power down connected systems. It achieves excellent efficiency to minimize energy usage and reduce operational costs. Comprehensive safety mechanisms protect against over-voltage, over-current, and short-circuit risks, ensuring system stability and component longevity. The PWS-1K41F-1R represents a premium choice for organizations that require a robust and efficient power supply solution to meet the needs of their high-demand server environments.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess