EN
  • EN
  • DE

SUPERMICRO PWS-1K11P-1R - Supermicro 850W/1010W Power Supply

Part No SUPERMICRO PWS-1K11P-1R - Supermicro 850W/1010W Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K11P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435720-SUPERMICRO PWS-1K11P-1R - Supermicro 850W/1010W Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K11P-1R - Supermicro 850W/1010W Power Supply CAD Model

Description

The SUPERMICRO PWS-1K11P-1R is a versatile power supply unit offering a dual-capacity design that provides either 850W or 1010W outputs to match different power requirements. This flexibility makes it an ideal choice for a wide range of server configurations, from medium to high-density setups. It features a 1U form factor for efficient space utilization within server racks. The power supply is engineered for reliability with redundant modules that ensure continuous operation of mission-critical systems, even in the case of a module failure. Hot-swap support facilitates easy maintenance and minimal downtime. The efficiency rating of this PSU makes it cost-effective by reducing power waste and operating expenses. Comprehensive protection systems are in place to prevent damage from power surges, over-current, and short circuits, providing peace of mind and safeguarding server investments.

You May Also Be Interested in

Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess