EN
  • EN
  • DE

SUPERMICRO MZQLB7T6HMLA-SM - 7.68TB SSD 2.5 NVME U.2 MZQLB7T6HMLA-00007 PM983

Part No SUPERMICRO MZQLB7T6HMLA-SM - 7.68TB SSD 2.5 NVME U.2 MZQLB7T6HMLA-00007 PM983
Manufacturer Supermicro
Catalog Hard Drives
Description 7.68TB SSD 2.5 NVME U.2 MZQLB7T6HMLA-00007 PM983
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435504-SUPERMICRO MZQLB7T6HMLA-SM - 7.68TB SSD 2.5 NVME U.2 MZQLB7T6HMLA-00007 PM983
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZQLB7T6HMLA-SM - 7.68TB SSD 2.5 NVME U.2 MZQLB7T6HMLA-00007 PM983 CAD Model

Description

The SUPERMICRO MZQLB7T6HMLA-SM solid-state drive offers an astounding 7.68TB of storage capacity, catering to the needs of demanding enterprise environments that require significant data storage and fast access speeds. This drive utilizes the NVMe interface, designed to surpass the limitations of SATA SSDs by offering enhanced bandwidth, lower latency, and increased input/output operations per second (IOPS), making it an optimal choice for mission-critical applications and high-performance computing tasks. Built in the 2.5-inch U.2 form factor, it provides flexibility for installation in a wide range of server chassis and is especially suited for data centers and cloud computing platforms. Its PM983 model designation refers to a high-end SSD series from Samsung, known for reliability and endurance, making this drive a robust and durable solution for persistent data storage. The offering from Supermicro encapsulates both performance and reliability, embodying features such as enhanced power-loss data protection and end-to-end data protection, ensuring data integrity and security in a variety of server and storage applications.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess