EN
  • EN
  • DE

SUPERMICRO MCX414A-BCAT - Mellanox ConnectX-4 40/56GbE 2PORT QSFP28

Part No SUPERMICRO MCX414A-BCAT - Mellanox ConnectX-4 40/56GbE 2PORT QSFP28
Manufacturer Supermicro
Catalog Network Cards
Description Mellanox ConnectX-4 40/56GbE 2PORT QSFP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1435673-SUPERMICRO MCX414A-BCAT - Mellanox ConnectX-4 40/56GbE 2PORT QSFP28
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCX414A-BCAT - Mellanox ConnectX-4 40/56GbE 2PORT QSFP28 CAD Model

Description

Emanating from the advanced Mellanox ConnectX-4 series, the SUPERMICRO MCX414A-BCAT network interface card is a formidable force in high-performance networking, offering dual-port 40/56GbE connectivity through QSFP28 modules. This NIC provides a formidable bandwidth of up to 112 Gbps, catering to the rigorous requirements of data centers and high-performance computing clusters that demand the highest levels of throughput and the lowest possible latency. The ConnectX-4 series is celebrated for its groundbreaking technologies and features, including support for RDMA over Converged Ethernet (RoCE), which significantly enhances data transfer efficiency and reduces the CPU load. This is critical for applications requiring rapid access to data and high levels of parallel processing. Additionally, the SUPERMICRO MCX414A-BCAT supports advanced virtualization technologies that improve resource allocation, allowing for more efficient utilization of network resources and simplified management of virtual infrastructures. Its broad compatibility with various QSFP28 cables and modules provides the flexibility needed to integrate into virtually any network architecture, ensuring that businesses can leverage their existing infrastructural investments while embracing future technological advancements. With its powerful performance capabilities and future-proof design, the SUPERMICRO MCX414A-BCAT embodies the pinnacle of modern network interface cards, enabling organizations to unlock new levels of efficiency, scalability, and performance.

You May Also Be Interested in

HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess