EN
  • EN
  • DE

SUPERMICRO MCX413A-GCAT - CABLE ConnectX-4 EN Network Interface Card 50GbE

Part No SUPERMICRO MCX413A-GCAT - CABLE ConnectX-4 EN Network Interface Card 50GbE
Manufacturer Supermicro
Catalog Network Cards
Description CABLE ConnectX-4 EN Network Interface Card 50GbE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1435706-SUPERMICRO MCX413A-GCAT - CABLE ConnectX-4 EN Network Interface Card 50GbE
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCX413A-GCAT - CABLE ConnectX-4 EN Network Interface Card 50GbE CAD Model

Description

The SUPERMICRO MCX413A-GCAT stands at the forefront of network technology, embedding the revolutionary Mellanox ConnectX-4 EN with a staggering capability of up to 50GbE connectivity per port. This network interface card is a powerhouse, designed to meet the high-speed, high-efficiency requirements of next-generation data centers and professional computing environments. With two ports, it provides a total bandwidth of up to 100 Gbps, establishing new benchmarks in data transfer speeds and network reliability. The NIC’s support for state-of-the-art features, such as Ethernet stateless offload engines and RDMA over Converged Ethernet (RoCE), enables unparalleled improvements in performance and makes it an ideal choice for a wide array of applications, including cloud services, web 2.0, high-performance computing, and large data set transfers. By significantly reducing CPU overhead and facilitating faster data exchange between servers, the SUPERMICRO MCX413A-GCAT enables businesses to achieve greater operational efficiencies, lower latency, and reduced total cost of ownership. Its compatibility with various cabling options further ensures that organizations can utilize existing infrastructure while still benefiting from the advances in networking technology that the card provides. Investing in the SUPERMICRO MCX413A-GCAT means equipping your data center with a cutting-edge tool that is engineered to address the complexities and demands of modern network environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess