EN
  • EN
  • DE

SUPERMICRO HUS726020AL5210-SM - 2TB 7.2K 3.5 SAS 12G HUS726020AL5210

Part No SUPERMICRO HUS726020AL5210-SM - 2TB 7.2K 3.5 SAS 12G HUS726020AL5210
Manufacturer Supermicro
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 12G HUS726020AL5210
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435313-SUPERMICRO HUS726020AL5210-SM - 2TB 7.2K 3.5 SAS 12G HUS726020AL5210
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUS726020AL5210-SM - 2TB 7.2K 3.5 SAS 12G HUS726020AL5210 CAD Model

Description

The SUPERMICRO HUS726020AL5210-SM is a high-capacity, high-performance 2TB Hard Disk Drive (HDD) engineered to meet the demands of enterprise storage environments. Featuring a 3.5 inch form factor and a 12G SAS interface, this drive delivers fast data transfer rates and connectivity, making it an excellent choice for server and storage applications that require reliable, high-speed data access. With a spindle speed of 7,200 RPM, the drive strikes an optimal balance between performance and energy efficiency, suitable for a wide range of applications including data warehousing, enterprise resource planning (ERP) systems, and large-scale transaction processing. The HUS726020AL5210 model is built for durability and reliability, incorporating advanced technologies such as dual-stage actuator technology to enhance positional accuracy and rotational vibration safeguard (RVS) technology to ensure stable performance in multi-drive enclosures. This HDD also features advanced error correction and data integrity checking, essential for maintaining data accuracy and security in business-critical applications. The SUPERMICRO HUS726020AL5210-SM drive is a robust storage solution offering the capacity and reliability required to support the evolving needs of modern data centers and enterprises.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess