EN
  • EN
  • DE

SUPERMICRO HDS-SSDSC2BW240A3F - 240GB SSD 2.5 SATA 6G SSDSC2BW240A3F INTEL 520

Part No SUPERMICRO HDS-SSDSC2BW240A3F - 240GB SSD 2.5 SATA 6G SSDSC2BW240A3F INTEL 520
Manufacturer Supermicro
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G SSDSC2BW240A3F INTEL 520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435281-SUPERMICRO HDS-SSDSC2BW240A3F - 240GB SSD 2.5 SATA 6G SSDSC2BW240A3F INTEL 520
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDS-SSDSC2BW240A3F - 240GB SSD 2.5 SATA 6G SSDSC2BW240A3F INTEL 520 CAD Model

Description

The SUPERMICRO HDS-SSDSC2BW240A3F represents a 240GB solid-state drive from Intel's renowned 520 Series, offering a blend of performance, reliability, and security for enterprise applications. This 2.5-inch SATA 6Gb/s SSD is engineered with Intel's leading-edge technology, providing high-speed read/write capabilities and quick access to data. It is designed to enhance the performance of servers and workstations by delivering rapid boot times, faster application loads, and smooth multi-tasking capabilities. The drive boasts robust end-to-end data protection and 256-bit AES hardware encryption, ensuring the safety and privacy of your data. With its high endurance and durability, the SSDSC2BW240A3F is built to withstand rigorous use in challenging enterprise environments, making it a valuable component for businesses looking to upgrade their IT infrastructure. It provides a cost-effective solution for improving system responsiveness and extending the lifecycle of existing hardware.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess