EN
  • EN
  • DE

SUPERMICRO HDS-SSDSC2BB480G7N - 480GB SSD 2.5 SATA 6G SSDSC2BB480G7N

Part No SUPERMICRO HDS-SSDSC2BB480G7N - 480GB SSD 2.5 SATA 6G SSDSC2BB480G7N
Manufacturer Supermicro
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G SSDSC2BB480G7N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435287-SUPERMICRO HDS-SSDSC2BB480G7N - 480GB SSD 2.5 SATA 6G SSDSC2BB480G7N
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDS-SSDSC2BB480G7N - 480GB SSD 2.5 SATA 6G SSDSC2BB480G7N CAD Model

Description

The SUPERMICRO HDS-SSDSC2BB480G7N is a 480GB solid-state drive engineered for high performance and durability. This 2.5-inch SATA 6Gb/s SSD is tailored for use in robust enterprise environments where reliable, high-speed storage is critical. It offers enhanced data transfer rates that significantly boost system and application responsiveness. Based on advanced NAND technology, this SSD delivers not only superior speed but also increased reliability and endurance, making it an ideal solution for heavy workload environments like databases, virtualization platforms, and high-traffic web servers. The drive integrates essential features such as data loss prevention, advanced encryption, and end-to-end data protection, safeguarding valuable data against loss or corruption. Its compact form factor allows for easy integration into existing server setups, making it a versatile addition to any data center. With the SSDSC2BB480G7N, businesses can achieve faster access to data, improved system performance, and a higher level of data security.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess