EN
  • EN
  • DE

SUPERMICRO FTLX8571D3BCVCTX - 10GB SFP+ SR 850mm

Part No SUPERMICRO FTLX8571D3BCVCTX - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435915-SUPERMICRO FTLX8571D3BCVCTX - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FTLX8571D3BCVCTX - 10GB SFP+ SR 850mm CAD Model

Description

The SUPERMICRO FTLX8571D3BCVCTX is a cutting-edge 10GB SFP+ transceiver module that provides superior connectivity solutions for short-range data transmissions over 850nm Multimode Fiber (MMF). It is specifically engineered to deliver high-speed connections for applications such as data centers, enterprise wiring closets, and high-performance computing networks. With its duplex LC connector, it is capable of transmitting data over distances of up to 300 meters on OM3 multimode fiber. This transceiver supports a data rate of 10 Gbps and is fully compatible with the SFP+ Multi-Source Agreement (MSA), ensuring its interoperability with a variety of networking equipment. The FTLX8571D3BCVCTX is also equipped with Digital Diagnostics Monitoring Interface (DDMI) features, allowing for efficient network management and maintenance by providing real-time access to critical operational data. Designed by SUPERMICRO, this transceiver emphasizes reliability, quality, and high performance.

You May Also Be Interested in

HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess