EN
  • EN
  • DE

SUPERMICRO FAN-0158L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan

Part No SUPERMICRO FAN-0158L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0158L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435245-SUPERMICRO FAN-0158L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0158L4 - Supermicro 80mm Hot-Swappable Middle Axial Fan CAD Model

Description

The SUPERMICRO FAN-0158L4 is an 80mm middle axial fan designed to offer exceptional cooling capabilities within Supermicro's server solutions. This fan features hot-swappable technology, enabling IT administrators to easily replace or maintain the fan without needing to shut down the system, facilitating uninterrupted operations. The 80mm fan size strikes a balance between airflow volume and noise, ensuring that while it provides efficient cooling to critical components, it maintains a low noise profile suitable for various environments. Its axial design promotes effective air movement through the chassis, aiding in heat dissipation from processors, memory, and other essential components. With its durable construction and reliable performance, the SUPERMICRO FAN-0158L4 is a vital accessory for maintaining optimal server conditions.

You May Also Be Interested in

CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess