EN
  • EN
  • DE

SUPERMICRO CSE-938H-R920B - SuperServer SYS-5037MC-H8TRF 2U Chassis 16x3.5

Part No SUPERMICRO CSE-938H-R920B - SuperServer SYS-5037MC-H8TRF 2U Chassis 16x3.5
Manufacturer Supermicro
Catalog Server
Description SuperServer SYS-5037MC-H8TRF 2U Chassis 16x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435872-SUPERMICRO CSE-938H-R920B - SuperServer SYS-5037MC-H8TRF 2U Chassis 16x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-938H-R920B - SuperServer SYS-5037MC-H8TRF 2U Chassis 16x3.5 CAD Model

Description

The SUPERMICRO CSE-938H-R920B, part of the SuperServer SYS-5037MC-H8TRF series, is a 2U chassis optimized for high-density, multi-node computing. This innovative server solution is designed to support up to 8 hot-pluggable nodes in a compact 2U form factor, making it an exceptional choice for HPC (High-Performance Computing), data centers, and cloud computing environments where space and power efficiency are prioritized. Each node supports dual Intel Xeon E5-2600 v2 series processors, delivering powerful performance for demanding applications. The chassis includes 16 hot-swap 3.5"" drive bays shared across the nodes, offering significant storage capacity and flexibility for various storage configurations. It is equipped with a high-efficiency 920W redundant power supply system that ensures stable and reliable power delivery across all nodes. The advanced cooling design features dedicated cooling zones for each node, ensuring efficient heat dissipation and maintaining optimal performance even under heavy workloads. The SUPERMICRO CSE-938H-R920B SuperServer provides unmatched density and scalability, offering an efficient and cost-effective solution for organizations looking to maximize their compute resources within a limited space.

You May Also Be Interested in

IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess