EN
  • EN
  • DE

LENOVO 4XB7A08520 - ThinkSystem HHHL Toshiba CM5-V 1.6TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter

Part No LENOVO 4XB7A08520 - ThinkSystem HHHL Toshiba CM5-V 1.6TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A08520 - ThinkSystem HHHL Toshiba CM5-V 1.6TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429463-LENOVO 4XB7A08520 - ThinkSystem HHHL Toshiba CM5-V 1.6TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A08520 - ThinkSystem HHHL Toshiba CM5-V 1.6TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter CAD Model

Description

The LENOVO 4XB7A08520 is a high-performance, half-height half-length (HHHL) flash adapter designed to provide accelerated storage solutions for Lenovo ThinkSystem servers. It features a mainstream Toshiba CM5-V NVMe flash drive with a storage capacity of 1.6TB, suitable for demanding applications that require high-speed and high-capacity storage solutions. By utilizing the NVMe (Non-Volatile Memory express) protocol over the PCIe 3.0 x4 interface, this flash adapter delivers exceptional read/write speeds far beyond those possible with traditional SATA SSDs, making it ideal for high-performance computing, data analytics, and virtualization workloads. Its compact HHHL form factor allows it to fit into a wide range of server configurations without occupying much space. The adoption of NVMe technology provides lower latency and more input/output operations per second (IOPS), significantly improving the performance of storage-bound applications. This card is an excellent choice for businesses looking to enhance their data center’s efficiency and reduce processing times for critical workloads.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess