EN
  • EN
  • DE

SUPERMICRO CSE-826 - Supermicro CSE-826 2U Chassis 12x3.5

Part No SUPERMICRO CSE-826 - Supermicro CSE-826 2U Chassis 12x3.5
Manufacturer Supermicro
Catalog Chassis
Description Supermicro CSE-826 2U Chassis 12x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1434944-SUPERMICRO CSE-826 - Supermicro CSE-826 2U Chassis 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-826 - Supermicro CSE-826 2U Chassis 12x3.5 CAD Model

Description

The SUPERMICRO CSE-826 is a 2U server chassis optimized for enterprise-level and data center applications, offering space-efficient storage capacity with 12x3.5"" drive bays. This chassis combines a compact form factor with high-volume storage capability, making it particularly well-suited for high-density storage environments, file servers, and multi-application servers. The CSE-826 features an optimized airflow design with high-performance fans to ensure efficient cooling across all installed components, crucial for maintaining system stability and performance under heavy loads. It accommodates a wide range of motherboard sizes and configurations, enabling compatibility with various processor and memory options to meet the requirements of diverse IT projects. Maintenance and upgrades are made convenient through a tool-less design, simplifying the process of updating hardware as needs evolve. Built to meet Supermicro's rigorous standards for quality and durability, the CSE-826 chassis is a reliable foundation for building powerful, scalable server solutions tailored to the demanding needs of modern businesses.

You May Also Be Interested in

CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0 FEX
Need more? Email Us
CISCO
Chassis
Need more? Email Us
CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us
CISCO
Cisco 7606 Chassis
Need more? Email Us
CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
Cisco Catalyst 4507R-E 7-slot chassis
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess