EN
  • EN
  • DE

LCW W51M-HZJZ-4R9T-Z

Part No LCW W51M-HZJZ-4R9T-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED GOLDEN DRAGON WARM WHT 2SMD / LED Lighting series White, Warm 3000K 3.2V 350mA 20° 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series Golden DRAGON® with lens
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 55lm (39lm ~ 71lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 49 lm/W
CRI (Color Rendering Index) 80
Current - Max 400mA
Viewing Angle 20°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.374" Dia (9.50mm)
Height - Seated (Max) 0.272" (6.90mm)
Thermal Resistance of Package 6.5°C/W
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LCWW51M-HZJZ-4R9T-Z,LCW W51M-HZJZ-4R9T-Z-ND,Q65110A7892
Standard Package 100
Win Source Part Number 1069111-LCW W51M-HZJZ-4R9T-Z
Ultra Librarian 3D Model Ultra Librarian LCW W51M-HZJZ-4R9T-Z CAD Model

Description

The Golden DRAGON® with lens LED lighting series from OSRAM Opto Semiconductors Inc. offers the LCW W51M-HZJZ-4R9T-Z model, which comes in a tape and reel (TR) package.

  • Category: Optoelectronics and LED Lighting - White
  • Color: Warm White
  • Seated Height: 0.272 inches
  • Package Quantity: 100 pieces
  • Mounting Technology: Surface-Mount Device (SMD) / Surface-Mount Technology (SMT)
  • Maximum Current Rating: 400mA
  • Typical Forward Voltage: 3.2V
  • Viewing Angle: 20 degrees
  • Color Rendering Index (CRI): 80
  • Thermal Resistance: 6.5°C/W
  • Status: Obsolete
  • Alternative Parts: LCWW51M-HZJZ-4R9T-Z, LCW W51M-HZJZ-4R9T-Z-ND, and Q65110A7892

You May Also Be Interested in

Samsung
LED / LED Lighting series
Lowest to $0.0243
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess