EN
  • EN
  • DE

SUPERMICRO CSE-512-X11SSL-F - Supermicro CSE-512 X11SSL-F MINI 1U Server 1x3.5

Part No SUPERMICRO CSE-512-X11SSL-F - Supermicro CSE-512 X11SSL-F MINI 1U Server 1x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-512 X11SSL-F MINI 1U Server 1x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435823-SUPERMICRO CSE-512-X11SSL-F - Supermicro CSE-512 X11SSL-F MINI 1U Server 1x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-512-X11SSL-F - Supermicro CSE-512 X11SSL-F MINI 1U Server 1x3.5 CAD Model

Description

The SUPERMICRO CSE-512-X11SSL-F is a streamlined Mini 1U server chassis designed specifically to work with the X11SSL-F motherboard, tailored for small businesses or individual departmental needs. It accommodates a single 3.5-inch drive, making it a suitable choice for applications necessitating modest storage capability, such as file servers, light-duty application hosting, and edge computing scenarios. Despite its compact size, the chassis is built to deliver robust performance and reliability, with a high-efficiency power supply optimizing energy usage and lowering operational costs. The cooling solution within the chassis is thoughtfully designed to ensure sustained performance by keeping critical components at safe operating temperatures. This rackmount server combines a space-saving footprint with the quality engineering Supermicro is known for, offering a versatile, easy-to-manage platform for a range of business computing needs.

You May Also Be Interested in

IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess