EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0956 - 55cm OCuLink to U.2 PCIE with Power Cable

Part No SUPERMICRO CBL-SAST-0956 - 55cm OCuLink to U.2 PCIE with Power Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-SAST-0956
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434914-SUPERMICRO CBL-SAST-0956 - 55cm OCuLink to U.2 PCIE with Power Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0956 - 55cm OCuLink to U.2 PCIE with Power Cable CAD Model

Description

The SUPERMICRO CBL-SAST-0956 represents a sophisticated solution designed to connect U.2 PCIe NVMe SSDs to a server or workstation motherboard using an OCuLink connection. Measuring 55 cm in length, this cable facilitates the direct interface of high-speed NVMe storage devices with the system, leveraging the OCuLink's potential to offer superior bandwidth compared to traditional SATA connections. This enables faster data transfer rates, making it ideal for applications that demand high-speed storage access such as big data analytics, high-performance computing, and enterprise data centers. The inclusion of a power cable ensures that connected devices are supplied with the necessary power straight from the system, simplifying the installation process and helping to reduce cable clutter. Constructed with precision and designed to meet SUPERMICRO's high standards, this cable is an essential component for enhancing the storage capabilities of any compatible system.

You May Also Be Interested in

NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess