EN
  • EN
  • DE

SUPERMICRO AT80614006783AB - Intel E5649 2.53GHz 6C 12M 80W

Part No SUPERMICRO AT80614006783AB - Intel E5649 2.53GHz 6C 12M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5649 2.53GHz 6C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435113-SUPERMICRO AT80614006783AB - Intel E5649 2.53GHz 6C 12M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614006783AB - Intel E5649 2.53GHz 6C 12M 80W CAD Model

Description

Featuring the Intel E5649 processor, the SUPERMICRO AT80614006783AB is designed for high-density server environments requiring a balance of power efficiency and computational performance. The CPU operates at 2.53GHz with six cores and 12MB of cache, adept at handling multiple tasks with ease and efficiency. Its 80W TDP is thoughtfully designed for energy-efficient operations without sacrificing performance. The processor also supports Intel Hyper-Threading Technology, enabling it to manage up to 12 threads simultaneously for enhanced multi-tasking capabilities. With Intel Virtualization Technology, it optimizes virtualized infrastructures, offering improved performance and resource utilization. Suitable for a wide range of applications, from databases to business analytics, the SUPERMICRO AT80614006783AB ensures robust performance and reliability for essential server operations, perfectly integrating with Supermicro's suite of server solutions.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess