EN
  • EN
  • DE

SUPERMICRO AT80602000789AA - Intel E5540 2.53GHZ 4C 8M 80W

Part No SUPERMICRO AT80602000789AA - Intel E5540 2.53GHZ 4C 8M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5540 2.53GHZ 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435166-SUPERMICRO AT80602000789AA - Intel E5540 2.53GHZ 4C 8M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000789AA - Intel E5540 2.53GHZ 4C 8M 80W CAD Model

Description

The SUPERMICRO AT80602000789AA features the Intel Xeon E5540 processor, designed to meet the rigorous compute and energy efficiency demands of modern enterprise and data center environments. This quad-core processor operates at 2.53GHz, delivering reliable performance for a range of server applications, including virtualization, business intelligence, and collaborative workloads. It is equipped with an 8MB L3 cache, enhancing the processing speed by keeping key data ready for quick access, thus streamlining operations and improving workload management. With a Thermal Design Power of 80W, it balances performance with energy consumption, making it an appealing option for organizations mindful of their power usage and thermal footprint. The E5540 is built using the 45nm hi-k process technology, offering notable improvements in power efficiency and heat dissipation. It supports Intel Hyper-Threading Technology, allowing for more efficient use of processor resources and improved multitasking by enabling each core to run multiple threads. The processor is compatible with LGA1366 socket motherboards, offering flexibility for system integrators and IT professionals in configuring server solutions. For businesses focused on maximizing their computing performance while maintaining eco-conscious energy consumption, the SUPERMICRO AT80602000789AA powered by the Intel Xeon E5540 is a robust and resource-efficient option.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess