EN
  • EN
  • DE

SUPERMICRO 6376 - AMD 6376 2.30GHz 16C 16M 115W

Part No SUPERMICRO 6376 - AMD 6376 2.30GHz 16C 16M 115W
Manufacturer Supermicro
Catalog CPU
Description AMD 6376 2.30GHz 16C 16M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435232-SUPERMICRO 6376 - AMD 6376 2.30GHz 16C 16M 115W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 6376 - AMD 6376 2.30GHz 16C 16M 115W CAD Model

Description

The SUPERMICRO 6376 features the AMD 6376 processor, a powerhouse engineered for exceptional performance across a wide array of computing environments. This 2.30GHz, 16-core processor is designed to deliver high efficiency and groundbreaking performance, particularly in multi-threaded applications and demanding workloads. With 16MB of cache and a thermal design power (TDP) of 115W, it offers an optimal balance between power consumption and computational capability. The AMD 6376 CPU is especially suited for server applications, virtualization, high-performance computing (HPC), and more, offering scalability and reliability for enterprise-grade deployments. Its compatibility with Supermicro's server platforms ensures that it can serve as the backbone for systems requiring intensive processing power, such as data analysis, scientific simulations, and complex database applications. For businesses and research institutions looking to push the boundaries of performance and efficiency, the SUPERMICRO 6376 equipped with the AMD 6376 processor provides a compelling solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess