EN
  • EN
  • DE

SUPERMICRO 226X40 - Screewed Spacer 40mm Int. thread M4 Ext. thread M4

Part No SUPERMICRO 226X40 - Screewed Spacer 40mm Int. thread M4 Ext. thread M4
Manufacturer Supermicro
Catalog Spare Parts
Description Screewed Spacer 40mm Int. thread M4 Ext. thread M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1435922-SUPERMICRO 226X40 - Screewed Spacer 40mm Int. thread M4 Ext. thread M4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 226X40 - Screewed Spacer 40mm Int. thread M4 Ext. thread M4 CAD Model

Description

The SUPERMICRO 226X40 stands out as a critical component in the realm of computer hardware assembly and maintenance, providing a robust solution for creating precise distances between various components. This 40mm screwed spacer is endowed with both internal and external threading of M4 size, making it particularly suitable for applications requiring M4 screw compatibility. It plays a paramount role in maintaining component alignment, ensuring proper air circulation, and preventing potential short-circuits within computer servers, workstations, and other high-demand electronic assemblies. Crafted from high-quality materials that offer durability and resistance to stress, the SUPERMICRO 226X40 guarantees a secure, reliable fit, thereby enhancing the structural stability and functional reliability of the computing systems it is used in. Such features are indispensable for professionals seeking to optimize the performance and longevity of Supermicro server configurations and similar setups.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGH60N-BL - Multi Format SATA DVD Writer Hitachi LG GH60N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L500 - RDX Cartridge QuikStor 500/ 1000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40196780 - 4x 2.5-inch HDD Backplane (Left Side)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Hot-Plug 3.5 HDD Caddy for Primergy M1-M5
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124837 - Bezel CF3
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess