EN
  • EN
  • DE

SNK-P0068PS

Part No SNK-P0068PS
Manufacturer Supermicro
Catalog CPU
Description 2U Passive CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438858-SNK-P0068PS
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0068PS CAD Model

Description

The Supermicro SNK-P0068PS represents an advanced cooling solution tailored for servers and workstations, specifically designed for the LGA3647-0 socket. This 2U passive CPU heat sink is engineered to handle the demanding thermal environments of high-performance CPUs without the need for active cooling components, like fans. It is an ideal choice for densely populated server racks where airflow is managed at the chassis level. The SNK-P0068PS leverages high-quality materials and cutting-edge cooling technologies to ensure superior heat dissipation. By efficiently transferring heat away from the CPU and into the surrounding air, it allows servers to maintain operational efficiency and reliability even under continuous heavy loads. Supermicro, a renowned name in the server solutions industry, ensures that this heat sink meets the stringent requirements of enterprise operations, making it a go-to choice for professionals seeking to maximize the performance and lifespan of their server CPUs.

You May Also Be Interested in

Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Supermicro
Intel L7555 1.86GHz 8C 24M 95W
Need more? Email Us
Supermicro
Intel Xeon E5-2650LV4
Need more? Email Us
Supermicro
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess