EN
  • EN
  • DE

SPV7100E

Part No SPV7100E
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 339227-SPV7100E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPV7100E CAD Model

Description

The SPV7100E is a system-on-chip (SoC) multimedia processor developed by Sunplus Technology. It's designed primarily for use in portable DVD players, car DVD players, and other similar applications requiring robust video decoding and display capabilities. This processor integrates video decoding, audio processing, and display drivers, allowing for a streamlined and cost-effective system design.

Applications

  • Portable DVD Players
  • Car DVD Players
  • DVD Recorder/Players
  • Digital Photo Frames with DVD Playback
  • Home Entertainment Systems

Features

  • DVD Decoding: Full support for DVD video and audio decoding.
  • Video Decoding: Supports MPEG-1, MPEG-2, MPEG-4, DivX, and XviD video codecs.
  • Audio Decoding: Supports Dolby Digital (AC-3), DTS, MP3, and WMA audio formats.
  • Display Interfaces: Supports composite video output, component video output, and S-Video output.
  • Memory Interfaces: Compatible with SDRAM and DDR memory.
  • USB Host/Device: Supports USB connectivity for media playback from USB drives and devices.
  • Peripheral Interfaces: Includes UART, SPI, and other interfaces for peripheral control.
  • On-Screen Display (OSD): Supports OSD functionality for menu navigation and user interface elements.

Benefits

  • High-Quality DVD Playback: Delivers excellent video and audio quality for DVD content.
  • Versatile Media Playback: Supports a wide range of video and audio formats from various sources.
  • Cost-Effective Solution: Integrated functionality reduces the number of external components needed, lowering system cost.
  • Simplified Design: The highly integrated design simplifies the development process.
  • Enhanced User Experience: Features like OSD and USB connectivity improve the user experience.

Additional Details

The SPV7100E often incorporates power management features to optimize battery life in portable applications. It includes built-in error correction and de-interlacing capabilities to improve video quality. Furthermore, it supports various aspect ratios, allowing for proper display of content on different screen sizes. Typically packaged in a LQFP (Low-profile Quad Flat Package).

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4558 $59.1906
17+ $6.9381 $117.9477
26+ $6.7209 $174.7434
36+ $6.5050 $234.1800
46+ $6.2878 $289.2388
62+ $5.6376 $349.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess