EN
  • EN
  • DE

SPHE8281D

Part No SPHE8281D
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338657-SPHE8281D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE8281D CAD Model

Description

The SPHE8281D is a DVD player system-on-a-chip (SoC) solution from Sunplus Technology. This highly integrated chip is designed to provide a cost-effective and high-performance solution for DVD players, supporting various media formats and functionalities.

Applications:

  • DVD Players
  • Portable DVD Players
  • DVD Recorders
  • Home Entertainment Systems

Features:

  • High Integration: Combines multiple functions into a single chip, reducing the need for external components.
  • DVD Playback: Supports DVD-Video, DVD-R/RW, and DVD+R/RW formats.
  • Media Format Support: Compatible with various media formats, including MPEG-1, MPEG-2, MPEG-4, DivX, Xvid, MP3, and JPEG.
  • Video Output: Offers multiple video output options, such as composite video, component video, and S-video.
  • Audio Output: Supports stereo audio output and digital audio output (S/PDIF).
  • Progressive Scan: Provides progressive scan video output for improved picture quality.
  • Macrovision Support: Includes Macrovision copy protection to prevent unauthorized copying of DVD content.
  • Parental Control: Offers parental control features to restrict access to certain content.
  • User Interface: Supports a user-friendly on-screen display (OSD) for easy navigation and control.

Benefits:

  • Cost-Effective: Reduces overall system cost by integrating multiple functions into a single chip.
  • High Performance: Delivers smooth and reliable DVD playback performance.
  • Wide Compatibility: Supports a variety of media formats, ensuring compatibility with different types of content.
  • Improved Picture Quality: Offers progressive scan video output for enhanced picture clarity.
  • Easy Integration: Simplifies the design and manufacturing process with its high level of integration.

Additional Details:

The SPHE8281D typically includes built-in audio and video decoders, memory controllers, and input/output interfaces. It is designed to be a complete solution for DVD player manufacturers, offering a balance of performance, features, and cost-effectiveness. The specific features and capabilities may vary depending on the specific implementation and software used.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess