EN
  • EN
  • DE

SPHE8202A-U

Part No SPHE8202A-U
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338619-SPHE8202A-U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE8202A-U CAD Model

Description

The SPHE8202A-U, manufactured by Sunplus, is a highly integrated DVD player system-on-a-chip (SoC) designed for cost-effective and feature-rich DVD players and recorders. This single-chip solution encompasses video and audio decoding, playback control, and interface functionalities, enabling manufacturers to create compact and efficient DVD entertainment devices. Its versatile architecture makes it suitable for various applications, from standalone DVD players to portable media devices.

Applications:

  • DVD Players
  • DVD Recorders
  • Portable DVD Players
  • Home Theater Systems
  • DVD Mini-Systems

Features:

  • DVD Video Decoding: Supports comprehensive decoding of MPEG-2 video, ensuring compatibility with standard DVD video formats.
  • Audio Decoding: Features built-in audio decoders for formats like Dolby Digital (AC-3), DTS, and MPEG audio, delivering high-fidelity sound.
  • On-Screen Display (OSD): Provides an integrated OSD controller for displaying menus, subtitles, and other on-screen elements with customizable graphics.
  • Servo Control: Manages the optical pickup unit (OPU) with precision, enabling accurate reading of data from DVD discs.
  • Connectivity: Offers a wide array of connectivity options, including composite video output, S-Video output, component video output, and digital audio output (S/PDIF), ensuring compatibility with various display devices.
  • Memory Interface: Supports external SDRAM for data buffering and processing, facilitating smooth playback and enhanced performance.
  • USB Host Support: Enables playback of media files from USB storage devices, expanding the device's multimedia capabilities.
  • Power Management: Incorporates power-saving modes to optimize energy consumption and extend battery life in portable applications.

Benefits:

  • Cost-Effectiveness: The highly integrated SoC design minimizes the number of external components, reducing overall system costs and simplifying manufacturing.
  • Superior Picture Quality: The advanced MPEG-2 video decoder ensures crisp and detailed video playback for an enhanced viewing experience.
  • Immersive Audio: The support for Dolby Digital, DTS, and MPEG audio provides rich and dynamic audio reproduction, creating a captivating entertainment experience.
  • Intuitive User Interface: The OSD controller enables the creation of user-friendly menus and interfaces, simplifying navigation and control.
  • Reliable Playback: The precise servo control ensures stable and accurate data retrieval from DVD discs, minimizing playback errors.
  • Expanded Multimedia Capabilities: The USB host support allows users to enjoy media files from external storage devices, broadening the entertainment options.
  • Energy Efficiency: The power management features contribute to lower energy consumption and extended battery life, making it suitable for portable devices.

Additional Details:

The SPHE8202A-U typically utilizes external SDRAM for buffering video and audio data. It also features a built-in microcontroller for system control and user interface management. Its compact package simplifies board layout and reduces overall system size. The device is designed for ease of integration and is commonly used in various DVD player and recorder applications. It is known for its reliability and performance in consumer electronics devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess