EN
  • EN
  • DE

SPCP800A

Part No SPCP800A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338386-SPCP800A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPCP800A CAD Model

Description

The Sunplus SPCP800A appears to be a microcontroller or processing unit, likely used in various embedded systems. While specific details and applications are scarce, based on similar Sunplus products, it's reasonable to infer its general purpose.

Potential Applications:

  • Consumer Electronics: Likely used in devices such as toys, remote controls, and simple appliances.
  • Embedded Control Systems: It could be integrated into basic control systems for industrial or home automation.
  • Gaming Peripherals: Potentially used in low-end gaming accessories where simple processing is required.

Potential Features:

  • Microcontroller Core: Features a central processing unit for executing instructions.
  • Memory: Includes internal memory for storing program code and data.
  • I/O Interfaces: Offers various input/output interfaces for communication with external devices (e.g., GPIO, UART, SPI).
  • Timers/Counters: Equipped with timers and counters for timing-related operations.
  • Power Management: Incorporates power management features for efficient energy consumption.

Potential Benefits:

  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Cost-Effective: Offers a cost-effective solution for embedded applications.
  • Compact Size: Available in a compact package for space-constrained designs.
  • Versatile: Adaptable to a wide range of applications.

Additional Details:

Due to limited publicly available documentation, precise technical specifications such as clock speed, memory size, and I/O configurations cannot be stated definitively. However, typical microcontrollers in this class often operate at relatively low clock speeds (e.g., in the MHz range) and have a few kilobytes of RAM and Flash memory. The package type is likely a small surface-mount package (e.g., QFP or LQFP) to minimize board space. Without further documentation, the exact pinout and programming details remain unknown. This part likely serves as the core processor in a simple embedded system.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess