EN
  • EN
  • DE

SM4T82CA

Part No SM4T82CA
Manufacturer SUNMATE electronic Co., LTD
Catalog TVS - Diodes
Description SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNMATE electronic Co., LTD
Win Source Part Number 1250977-SM4T82CA
Manufacturer Homepage www.sunmate.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4T82CA CAD Model

Description

The SM4T82CA is a Transient Voltage Suppressor (TVS) diode manufactured by SUNMATE electronic Co., LTD. It's engineered to provide robust protection for sensitive electronic components against voltage transients that can arise from phenomena such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode is vital for ensuring the durability and reliability of electronic devices.

Applications:

  • I/O port protection in industrial control systems
  • Data and signal line protection in telecommunications equipment
  • Protection of sensitive components in automotive electronics
  • Overvoltage protection for power supplies
  • General-purpose transient voltage suppression in electronic circuits

Features:

  • Stand-off Voltage: 82V
  • High Surge Current Capability: Withstands high surge currents without performance degradation
  • Low Clamping Voltage: Limits the maximum voltage across protected components during a transient event
  • Fast Response Time: Quickly clamps the voltage to protect sensitive components from damage
  • Unidirectional Configuration
  • Surface Mount Package: Facilitates automated assembly on printed circuit boards
  • RoHS Compliant: Environmentally friendly, lead-free construction

Benefits:

  • Enhanced protection of sensitive electronic components
  • Improved reliability and longevity of electronic systems
  • Reduced downtime and maintenance costs associated with transient voltage damage
  • Simplified circuit design due to the ease of integration provided by the surface mount package
  • Compliance with environmental regulations

The SM4T82CA TVS diode finds widespread use in diverse electronic applications where reliable transient voltage protection is paramount. Its compact size and surface mount package make it well-suited for integration into modern, densely populated circuit boards. The unidirectional configuration is appropriate for applications where the transient voltage is primarily of one polarity.

Specifications (Consult datasheet for precise values):

  • Stand-off Voltage: 82V
  • Breakdown Voltage: (Typically slightly above 82V, consult datasheet)
  • Clamping Voltage: (Varies with surge current, consult datasheet)
  • Peak Pulse Power Dissipation: (Specific wattage, consult datasheet)
  • Operating Temperature Range: (Consult datasheet)
  • Storage Temperature Range: (Consult datasheet)

Always consult the manufacturer's datasheet for comprehensive technical specifications, application guidelines, and safety information to ensure proper selection and use of the SM4T82CA TVS diode.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess