The 1SMB350A is a transient voltage suppressor (TVS) diode manufactured by SUNMATE electronic Co., LTD. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This device is part of the SMB series of surface-mount TVS diodes, known for their compact size and robust surge protection capabilities.
Applications
- Protection of I/O interfaces
- Overvoltage protection in consumer electronics
- Surge protection in industrial equipment
- Automotive electronics protection
- Telecommunication systems protection
Features
- Surface-mount SMB package
- Unidirectional configuration
- Reverse standoff voltage: 350V
- Peak pulse power dissipation: 600W (10/1000µs waveform)
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time
- RoHS compliant
Benefits
- Provides robust overvoltage protection
- Protects sensitive components from damaging voltage transients
- Improves system reliability
- Reduces downtime and repair costs
- Compact size allows for easy integration into space-constrained applications
- High surge capability ensures long-term protection
Additional Details
The 1SMB350A TVS diode is characterized by its fast response time, typically in the picosecond range, which allows it to quickly clamp transient voltages before they can damage protected circuits. Its unidirectional configuration means that it conducts in one direction only, providing overvoltage protection for positive voltage transients. The device’s SMB package provides excellent thermal performance and allows for automated assembly. The 1SMB350A is suitable for a wide range of applications where reliable overvoltage protection is required to ensure the proper functioning and longevity of electronic equipment. The clamping voltage is a critical parameter, defining the voltage level to which the transient voltage is limited. The low clamping voltage of the 1SMB350A ensures effective protection of downstream components. The device is designed to withstand high surge currents, making it suitable for harsh environments. Its compliance with RoHS standards ensures that it is environmentally friendly and meets regulatory requirements.