EN
  • EN
  • DE

SLDA52-2R710G-S1TF

Part No SLDA52-2R710G-S1TF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093558-SLDA52-2R710G-S1TF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLDA52-2R710G-S1TF CAD Model

Description

The SLDA52-2R710G-S1TF is a shielded power inductor manufactured by Sunlord. It is designed for use in various power electronics applications, offering efficient energy storage and filtering capabilities while minimizing electromagnetic interference (EMI). These inductors are commonly used in DC-DC converters and power supplies.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies for energy storage and voltage regulation.
  • Power Supplies: Implemented in power supply circuits for filtering and smoothing output voltage, reducing ripple and noise.
  • Point-of-Load (POL) Regulators: Employed in POL regulators for localized power conversion and regulation of specific components or subsystems.
  • LED Lighting: Used in LED driver circuits to provide stable and efficient power to LEDs, ensuring consistent brightness.
  • Portable Devices: Suitable for power management in portable devices such as smartphones, tablets, and laptops, where space and efficiency are critical.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting surrounding circuits.
  • High Current Handling: Designed to handle high DC currents without significant saturation, ensuring stable performance.
  • Low DC Resistance (DCR): Low DCR minimizes power losses and improves efficiency in power conversion applications.
  • Compact Size: Small footprint allows for use in space-constrained applications, facilitating integration into compact designs.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures, ensuring performance in diverse environments.
  • RoHS Compliant: Compliant with RoHS environmental regulations, meeting environmental standards.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance and reducing noise.
  • High Efficiency: Low DCR minimizes power losses, leading to improved efficiency in power conversion circuits, reducing energy consumption.
  • Reliable Operation: Designed for reliable operation in demanding environments, ensuring long-term performance.
  • Compact Design: Small size allows for use in space-constrained applications, enabling compact and efficient designs.
  • Meets Environmental Standards: RoHS compliance ensures compliance with environmental regulations, promoting environmentally friendly designs.

Additional Details

The 2R710G in the part number indicates an inductance value of 2.7 μH (microhenries) and likely uses 10G to denote a tolerance. SLDA52 indicates the size and dimensions of the inductor. The S1TF likely represents the packaging and specific characteristics of the part. Detailed electrical specifications, mechanical dimensions, and performance characteristics can be found in Sunlord's product documentation. Important parameters such as current ratings, saturation current, and self-resonant frequency are detailed in the datasheet and essential for appropriate circuit design and operation.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0838 $57.8220
1,475+ $0.0785 $115.7875
2,295+ $0.0757 $173.7315
3,285+ $0.0704 $231.2640
4,275+ $0.0676 $288.9900
5,340+ $0.0649 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess